Alpha Wire Multiple Conductor Cables 852610CY BK005

Description
10 Conductor Multi-Conductor Cable Black 26 AWG Braid 10.00' (3.05m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Black 26 AWG Braid 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 852610CYBK005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852610CYBK005-10-ND
Multiple Conductor Cables 852610CYBK005-10-ND
10 Conductor Multi-Conductor Cable Black 26 AWG Braid 10.00' (3.05m)

10 Conductor Multi-Conductor Cable Black 26 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 852610CYBK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852610CYBK005-100-ND
Multiple Conductor Cables 852610CYBK005-100-ND
10 Conductor Multi-Conductor Cable Black 26 AWG Braid 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Black 26 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 852610CY BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852610CY BK005
Multi-Conductor & Paired Cables 852610CY BK005
852610CY Black 100 FT

852610CY Black 100 FT

Buy Now
Shld Flex Cable, 10Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4228 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 10Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire
61AC4228
Shld Flex Cable, 10Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire 61AC4228
SHLD FLEX CABLE, 10COND, 26AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 10COND, 26AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 852610CYBK005-10-ND 852610CY BK005 61AC4228
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 10Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details