Alpha Wire Multi-Conductor & Paired Cables 852610CY BK001

Description
852610CY Black 1000 FT
Request a Quote Datasheet
Description
852610CY Black 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852610CY BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852610CY BK001
Multi-Conductor & Paired Cables 852610CY BK001
852610CY Black 1000 FT

852610CY Black 1000 FT

Buy Now
Shld Flex Cable, 10Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4226 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 10Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4226
Shld Flex Cable, 10Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4226
SHLD FLEX CABLE, 10COND, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 10COND, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852610CY BK001 61AC4226
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 10Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Female Test Cable, RG58C/U - 1045 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
High Temperature Cable Assembly - 60016A20 - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,hardline,max temp. 1100°F,stainless steel jacket
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details