Alpha Wire Multi-Conductor & Paired Cables 852610 BK005

Description
852610 Black 100 FT
Request a Quote Datasheet
Description
852610 Black 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852610 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852610 BK005
Multi-Conductor & Paired Cables 852610 BK005
852610 Black 100 FT

852610 Black 100 FT

Buy Now
Multiple Conductor Cables - 852610BK005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852610BK005-10-ND
Multiple Conductor Cables 852610BK005-10-ND
10 Conductor Multi-Conductor Cable Black 26 AWG 10.00' (3.05m)

10 Conductor Multi-Conductor Cable Black 26 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 852610BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852610BK005-100-ND
Multiple Conductor Cables 852610BK005-100-ND
10 Conductor Multi-Conductor Cable Black 26 AWG 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Black 26 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 10Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4225 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 10Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire
61AC4225
Unshld Flex Cable, 10Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire 61AC4225
UNSHLD FLEX CABLE, 10COND, 26AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 10COND, 26AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 852610 BK005 852610BK005-10-ND 61AC4225
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshld Flex Cable, 10Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details