Alpha Wire Multi-Conductor & Paired Cables 852610 BK002

Description
852610 Black 500 FT
Request a Quote Datasheet
Description
852610 Black 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852610 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852610 BK002
Multi-Conductor & Paired Cables 852610 BK002
852610 Black 500 FT

852610 Black 500 FT

Buy Now
Unshld Flex Cable, 10Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4224 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 10Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire
61AC4224
Unshld Flex Cable, 10Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire 61AC4224
UNSHLD FLEX CABLE, 10COND, 26AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 10COND, 26AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852610 BK002 61AC4224
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 10Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
5+5 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details