Alpha Wire Multi-Conductor & Paired Cables 852610 BK001

Description
852610 Black 1000 FT
Request a Quote Datasheet
Description
852610 Black 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852610 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852610 BK001
Multi-Conductor & Paired Cables 852610 BK001
852610 Black 1000 FT

852610 Black 1000 FT

Buy Now
Unshld Flex Cable, 10Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4223 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 10Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4223
Unshld Flex Cable, 10Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4223
UNSHLD FLEX CABLE, 10COND, 26AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 10COND, 26AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852610 BK001 61AC4223
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 10Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBU-M12G5-E-10-Q8N-M12G5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers