Alpha Wire Multiple Conductor Cables 852607 BK005

Description
7 Conductor Multi-Conductor Cable Black 26 AWG 10.00' (3.05m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Black 26 AWG 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 852607BK005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852607BK005-10-ND
Multiple Conductor Cables 852607BK005-10-ND
7 Conductor Multi-Conductor Cable Black 26 AWG 10.00' (3.05m)

7 Conductor Multi-Conductor Cable Black 26 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 852607BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852607BK005-100-ND
Multiple Conductor Cables 852607BK005-100-ND
7 Conductor Multi-Conductor Cable Black 26 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Black 26 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 852607 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852607 BK005
Multi-Conductor & Paired Cables 852607 BK005
852607 Black 100 FT

852607 Black 100 FT

Buy Now
Unshld Flex Cable, 7Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4222 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire
61AC4222
Unshld Flex Cable, 7Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire 61AC4222
UNSHLD FLEX CABLE, 7COND, 26AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 26AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 852607BK005-10-ND 852607 BK005 61AC4222
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Flex Cable, 7Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details