Alpha Wire Multi-Conductor & Paired Cables 852607 BK002

Description
852607 Black 500 FT
Request a Quote Datasheet
Description
852607 Black 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852607 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852607 BK002
Multi-Conductor & Paired Cables 852607 BK002
852607 Black 500 FT

852607 Black 500 FT

Buy Now
Unshld Flex Cable, 7Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4221 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire
61AC4221
Unshld Flex Cable, 7Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire 61AC4221
UNSHLD FLEX CABLE, 7COND, 26AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 26AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852607 BK002 61AC4221
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 7Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details