Alpha Wire Multi-Conductor & Paired Cables 852605 BK002

Description
852605 Black 500 FT
Request a Quote Datasheet
Description
852605 Black 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852605 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852605 BK002
Multi-Conductor & Paired Cables 852605 BK002
852605 Black 500 FT

852605 Black 500 FT

Buy Now
Unshld Flex Cable, 5Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4218 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire
61AC4218
Unshld Flex Cable, 5Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire 61AC4218
UNSHLD FLEX CABLE, 5COND, 26AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 26AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852605 BK002 61AC4218
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 5Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details