Alpha Wire Multi-Conductor & Paired Cables 852603 BK002

Description
852603 Black 500 FT
Request a Quote Datasheet
Description
852603 Black 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852603 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852603 BK002
Multi-Conductor & Paired Cables 852603 BK002
852603 Black 500 FT

852603 Black 500 FT

Buy Now
Unshld Flex Cable, 3Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4212 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire
61AC4212
Unshld Flex Cable, 3Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire 61AC4212
UNSHLD FLEX CABLE, 3COND, 26AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 26AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852603 BK002 61AC4212
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 3Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details