Alpha Wire Multi-Conductor & Paired Cables 85247CY BK005

Description
85247CY Black 100 FT
Request a Quote Datasheet
Description
85247CY Black 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85247CY BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85247CY BK005
Multi-Conductor & Paired Cables 85247CY BK005
85247CY Black 100 FT

85247CY Black 100 FT

Buy Now
Multiple Conductor Cables - 85247CYBK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85247CYBK005-100-ND
Multiple Conductor Cables 85247CYBK005-100-ND
7 Conductor Multi-Conductor Cable Black 24 AWG Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Black 24 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 85247CYBK005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85247CYBK005-10-ND
Multiple Conductor Cables 85247CYBK005-10-ND
7 Conductor Multi-Conductor Cable Black 24 AWG Braid 10.00' (3.05m)

7 Conductor Multi-Conductor Cable Black 24 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Shld Flex Cable, 7Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4210 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
61AC4210
Shld Flex Cable, 7Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire 61AC4210
SHLD FLEX CABLE, 7COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85247CY BK005 85247CYBK005-100-ND 61AC4210
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 7Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Left Angled Type C Male, Black color, 1M Length - 3021107-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers