85244CY Black 100 FT
4 Conductor Multi-Conductor Cable Black 24 AWG Braid 100.0' (30.5m)
4 Conductor Multi-Conductor Cable Black 24 AWG Braid 10.00' (3.05m)
SHLD FLEX CABLE, 4COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 85244CY BK005 | 85244CYBK005-100-ND | 61AC4204 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Shld Flex Cable, 4Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper |