Alpha Wire Multiple Conductor Cables 85243CY BK005

Description
3 Conductor Multi-Conductor Cable Black 24 AWG Braid 10.00' (3.05m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 24 AWG Braid 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 85243CYBK005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85243CYBK005-10-ND
Multiple Conductor Cables 85243CYBK005-10-ND
3 Conductor Multi-Conductor Cable Black 24 AWG Braid 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Black 24 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 85243CYBK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85243CYBK005-100-ND
Multiple Conductor Cables 85243CYBK005-100-ND
3 Conductor Multi-Conductor Cable Black 24 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Black 24 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85243CY BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85243CY BK005
Multi-Conductor & Paired Cables 85243CY BK005
85243CY Black 100 FT

85243CY Black 100 FT

Buy Now
Shld Flex Cable, 3Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4201 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
61AC4201
Shld Flex Cable, 3Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire 61AC4201
SHLD FLEX CABLE, 3COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 85243CYBK005-10-ND 85243CY BK005 61AC4201
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 3Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details