Alpha Wire Multi-Conductor & Paired Cables 852410CY BK001

Description
852410CY Black 1000 FT
Request a Quote Datasheet
Description
852410CY Black 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852410CY BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852410CY BK001
Multi-Conductor & Paired Cables 852410CY BK001
852410CY Black 1000 FT

852410CY Black 1000 FT

Buy Now
Shld Flex Cable, 10Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4196 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 10Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4196
Shld Flex Cable, 10Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4196
SHLD FLEX CABLE, 10COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 10COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852410CY BK001 61AC4196
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 10Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details