Alpha Wire Multiple Conductor Cables 852410 BK005

Description
10 Conductor Multi-Conductor Cable Black 24 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Black 24 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 852410BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852410BK005-100-ND
Multiple Conductor Cables 852410BK005-100-ND
10 Conductor Multi-Conductor Cable Black 24 AWG 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Black 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 852410BK005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852410BK005-10-ND
Multiple Conductor Cables 852410BK005-10-ND
10 Conductor Multi-Conductor Cable Black 24 AWG 10.00' (3.05m)

10 Conductor Multi-Conductor Cable Black 24 AWG 10.00' (3.05m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 852410 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852410 BK005
Multi-Conductor & Paired Cables 852410 BK005
852410 Black 100 FT

852410 Black 100 FT

Buy Now
Unshld Flex Cable, 10Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4195 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 10Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
61AC4195
Unshld Flex Cable, 10Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire 61AC4195
UNSHLD FLEX CABLE, 10COND, 24AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 10COND, 24AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 852410BK005-100-ND 852410 BK005 61AC4195
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Flex Cable, 10Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details