Alpha Wire Multi-Conductor & Paired Cables 852410 BK002

Description
852410 Black 500 FT
Request a Quote Datasheet
Description
852410 Black 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852410 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852410 BK002
Multi-Conductor & Paired Cables 852410 BK002
852410 Black 500 FT

852410 Black 500 FT

Buy Now
Unshld Flex Cable, 10Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4194 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 10Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
61AC4194
Unshld Flex Cable, 10Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire 61AC4194
UNSHLD FLEX CABLE, 10COND, 24AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 10COND, 24AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852410 BK002 61AC4194
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 10Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Cable Assembly - 6011B10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,immersion proof boot,general purpose
View Details
Twisted Pair & Multicore Data Cable - 361876 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 C (-40 F)
View Details
5+5 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC11005L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details