Alpha Wire Multi-Conductor & Paired Cables 852410 BK001

Description
852410 Black 1000 FT
Request a Quote Datasheet
Description
852410 Black 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852410 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852410 BK001
Multi-Conductor & Paired Cables 852410 BK001
852410 Black 1000 FT

852410 Black 1000 FT

Buy Now
Unshld Flex Cable, 10Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4193 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 10Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4193
Unshld Flex Cable, 10Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4193
UNSHLD FLEX CABLE, 10COND, 24AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 10COND, 24AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852410 BK001 61AC4193
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 10Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2010528 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details