Alpha Wire Multiple Conductor Cables 852407 BK005

Description
7 Conductor Multi-Conductor Cable Black 24 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Black 24 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 852407BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852407BK005-100-ND
Multiple Conductor Cables 852407BK005-100-ND
7 Conductor Multi-Conductor Cable Black 24 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Black 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 852407BK005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852407BK005-10-ND
Multiple Conductor Cables 852407BK005-10-ND
7 Conductor Multi-Conductor Cable Black 24 AWG 10.00' (3.05m)

7 Conductor Multi-Conductor Cable Black 24 AWG 10.00' (3.05m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 852407 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852407 BK005
Multi-Conductor & Paired Cables 852407 BK005
852407 Black 100 FT

852407 Black 100 FT

Buy Now
Unshld Flex Cable, 7Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4192 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
61AC4192
Unshld Flex Cable, 7Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire 61AC4192
UNSHLD FLEX CABLE, 7COND, 24AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 24AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 852407BK005-100-ND 852407 BK005 61AC4192
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Flex Cable, 7Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data