Alpha Wire Multi-Conductor & Paired Cables 852407 BK001

Description
852407 Black 1000 FT
Request a Quote Datasheet
Description
852407 Black 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852407 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852407 BK001
Multi-Conductor & Paired Cables 852407 BK001
852407 Black 1000 FT

852407 Black 1000 FT

Buy Now
Unshld Flex Cable, 7Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4190 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4190
Unshld Flex Cable, 7Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4190
UNSHLD FLEX CABLE, 7COND, 24AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 24AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852407 BK001 61AC4190
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 7Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 350047 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details