Alpha Wire Multi-Conductor & Paired Cables 852405 BK001

Description
852405 Black 1000 FT
Request a Quote Datasheet
Description
852405 Black 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852405 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852405 BK001
Multi-Conductor & Paired Cables 852405 BK001
852405 Black 1000 FT

852405 Black 1000 FT

Buy Now
Unshld Flex Cable, 5Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4187 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4187
Unshld Flex Cable, 5Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4187
UNSHLD FLEX CABLE, 5COND, 24AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 24AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852405 BK001 61AC4187
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 5Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349579 - RS Components, Ltd.
Specs
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details