Alpha Wire Multiple Conductor Cables 852403 BK005

Description
3 Conductor Multi-Conductor Cable Black 24 AWG 10.00' (3.05m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 24 AWG 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 852403BK005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852403BK005-10-ND
Multiple Conductor Cables 852403BK005-10-ND
3 Conductor Multi-Conductor Cable Black 24 AWG 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Black 24 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 852403BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852403BK005-100-ND
Multiple Conductor Cables 852403BK005-100-ND
3 Conductor Multi-Conductor Cable Black 24 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Black 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 852403 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852403 BK005
Multi-Conductor & Paired Cables 852403 BK005
852403 Black 100 FT

852403 Black 100 FT

Buy Now
Unshld Flex Cable, 3Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4183 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
61AC4183
Unshld Flex Cable, 3Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire 61AC4183
UNSHLD FLEX CABLE, 3COND, 24AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 24AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 852403BK005-10-ND 852403 BK005 61AC4183
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Flex Cable, 3Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NR280 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details