Alpha Wire Multi-Conductor & Paired Cables 852403 BK002

Description
852403 Black 500 FT
Request a Quote Datasheet
Description
852403 Black 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852403 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852403 BK002
Multi-Conductor & Paired Cables 852403 BK002
852403 Black 500 FT

852403 Black 500 FT

Buy Now
Unshld Flex Cable, 3Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4182 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
61AC4182
Unshld Flex Cable, 3Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire 61AC4182
UNSHLD FLEX CABLE, 3COND, 24AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 24AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852403 BK002 61AC4182
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 3Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2500/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details