Alpha Wire Multi-Conductor & Paired Cables 852403 BK001

Description
852403 Black 1000 FT
Request a Quote Datasheet
Description
852403 Black 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852403 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852403 BK001
Multi-Conductor & Paired Cables 852403 BK001
852403 Black 1000 FT

852403 Black 1000 FT

Buy Now
Unshld Flex Cable, 3Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4181 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4181
Unshld Flex Cable, 3Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4181
UNSHLD FLEX CABLE, 3COND, 24AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 24AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852403 BK001 61AC4181
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 3Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NAM0-62-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details