Alpha Wire Multi-Conductor & Paired Cables 85227CY BK005

Description
85227CY Black 100 FT
Request a Quote Datasheet
Description
85227CY Black 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85227CY BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85227CY BK005
Multi-Conductor & Paired Cables 85227CY BK005
85227CY Black 100 FT

85227CY Black 100 FT

Buy Now
Multiple Conductor Cables - 85227CYBK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85227CYBK005-100-ND
Multiple Conductor Cables 85227CYBK005-100-ND
7 Conductor Multi-Conductor Cable Black 22 AWG Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Black 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 85227CYBK005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85227CYBK005-10-ND
Multiple Conductor Cables 85227CYBK005-10-ND
7 Conductor Multi-Conductor Cable Black 22 AWG Braid 10.00' (3.05m)

7 Conductor Multi-Conductor Cable Black 22 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Shld Flex Cable, 7Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4180 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
61AC4180
Shld Flex Cable, 7Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire 61AC4180
SHLD FLEX CABLE, 7COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85227CY BK005 85227CYBK005-100-ND 61AC4180
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 7Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details