Alpha Wire Multi-Conductor & Paired Cables 85227CY BK002

Description
85227CY Black 500 FT
Request a Quote Datasheet
Description
85227CY Black 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85227CY BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85227CY BK002
Multi-Conductor & Paired Cables 85227CY BK002
85227CY Black 500 FT

85227CY Black 500 FT

Buy Now
Shld Flex Cable, 7Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4179 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire
61AC4179
Shld Flex Cable, 7Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire 61AC4179
SHLD FLEX CABLE, 7COND, 22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85227CY BK002 61AC4179
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 7Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60151A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details