Alpha Wire Multi-Conductor & Paired Cables 85224CY BK005

Description
85224CY Black 100 FT
Request a Quote Datasheet
Description
85224CY Black 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85224CY BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85224CY BK005
Multi-Conductor & Paired Cables 85224CY BK005
85224CY Black 100 FT

85224CY Black 100 FT

Buy Now
Multiple Conductor Cables - 85224CYBK005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85224CYBK005-10-ND
Multiple Conductor Cables 85224CYBK005-10-ND
4 Conductor Multi-Conductor Cable Black 22 AWG Braid 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Black 22 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 85224CYBK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85224CYBK005-100-ND
Multiple Conductor Cables 85224CYBK005-100-ND
4 Conductor Multi-Conductor Cable Black 22 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4174 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
61AC4174
Shld Flex Cable, 4Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire 61AC4174
SHLD FLEX CABLE, 4COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85224CY BK005 85224CYBK005-10-ND 61AC4174
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 4Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 130601-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-3340/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stability Cables - SF-N-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details