Alpha Wire Multi-Conductor & Paired Cables 85224CY BK001

Description
85224CY Black 1000 FT
Request a Quote Datasheet
Description
85224CY Black 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85224CY BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85224CY BK001
Multi-Conductor & Paired Cables 85224CY BK001
85224CY Black 1000 FT

85224CY Black 1000 FT

Buy Now
Shld Flex Cable, 4Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4172 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4172
Shld Flex Cable, 4Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4172
SHLD FLEX CABLE, 4COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85224CY BK001 61AC4172
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 4Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Cable Assembly - 6025A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-2-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
View Details
Cable Assembly - 493-11531404 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details