Alpha Wire Multi-Conductor & Paired Cables 852210CY BK002

Description
852210CY Black 500 FT
Request a Quote Datasheet
Description
852210CY Black 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852210CY BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852210CY BK002
Multi-Conductor & Paired Cables 852210CY BK002
852210CY Black 500 FT

852210CY Black 500 FT

Buy Now
Shld Flex Cable, 10Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4167 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 10Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire
61AC4167
Shld Flex Cable, 10Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire 61AC4167
SHLD FLEX CABLE, 10COND, 22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 10COND, 22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852210CY BK002 61AC4167
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 10Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
RF Cables And RF Cable Assemblies - NE047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details