Alpha Wire Multi-Conductor & Paired Cables 852210 BK002

Description
852210 Black 500 FT
Request a Quote Datasheet
Description
852210 Black 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852210 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852210 BK002
Multi-Conductor & Paired Cables 852210 BK002
852210 Black 500 FT

852210 Black 500 FT

Buy Now
Unshld Flex Cable, 10Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4164 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 10Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire
61AC4164
Unshld Flex Cable, 10Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire 61AC4164
UNSHLD FLEX CABLE, 10COND, 22AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 10COND, 22AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852210 BK002 61AC4164
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 10Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details