Alpha Wire Multi-Conductor & Paired Cables 852207 BK005

Description
852207 Black 100 FT
Request a Quote Datasheet
Description
852207 Black 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852207 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852207 BK005
Multi-Conductor & Paired Cables 852207 BK005
852207 Black 100 FT

852207 Black 100 FT

Buy Now
Multiple Conductor Cables - 852207BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852207BK005-100-ND
Multiple Conductor Cables 852207BK005-100-ND
7 Conductor Multi-Conductor Cable Black 22 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Black 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 852207BK005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852207BK005-10-ND
Multiple Conductor Cables 852207BK005-10-ND
7 Conductor Multi-Conductor Cable Black 22 AWG 10.00' (3.05m)

7 Conductor Multi-Conductor Cable Black 22 AWG 10.00' (3.05m)

Buy Now Datasheet
Unshld Flex Cable, 7Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4162 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
61AC4162
Unshld Flex Cable, 7Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire 61AC4162
UNSHLD FLEX CABLE, 7COND, 22AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 22AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 852207 BK005 852207BK005-100-ND 61AC4162
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshld Flex Cable, 7Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details