Alpha Wire Multi-Conductor & Paired Cables 852207 BK002

Description
852207 Black 500 FT
Request a Quote Datasheet
Description
852207 Black 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852207 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852207 BK002
Multi-Conductor & Paired Cables 852207 BK002
852207 Black 500 FT

852207 Black 500 FT

Buy Now
Unshld Flex Cable, 7Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4161 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire
61AC4161
Unshld Flex Cable, 7Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire 61AC4161
UNSHLD FLEX CABLE, 7COND, 22AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 22AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852207 BK002 61AC4161
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 7Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
Sensor Cord, M18 Plug-Free End, 50Ft Rohs Compliant Sensata/bei Sensors - 74AJ9834 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers