Alpha Wire Multiple Conductor Cables 852204 BK005

Description
4 Conductor Multi-Conductor Cable Black 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 852204BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852204BK005-100-ND
Multiple Conductor Cables 852204BK005-100-ND
4 Conductor Multi-Conductor Cable Black 22 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 852204BK005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
852204BK005-10-ND
Multiple Conductor Cables 852204BK005-10-ND
4 Conductor Multi-Conductor Cable Black 22 AWG 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Black 22 AWG 10.00' (3.05m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 852204 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852204 BK005
Multi-Conductor & Paired Cables 852204 BK005
852204 Black 100 FT

852204 Black 100 FT

Buy Now
Unshld Flex Cable, 4Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4156 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
61AC4156
Unshld Flex Cable, 4Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire 61AC4156
UNSHLD FLEX CABLE, 4COND, 22AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 22AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 852204BK005-100-ND 852204 BK005 61AC4156
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Flex Cable, 4Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 361843 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -30 to 60 C (-22 to 140 F)
View Details