Alpha Wire Multi-Conductor & Paired Cables 852203 BK002

Description
852203 Black 500 FT
Request a Quote Datasheet
Description
852203 Black 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852203 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852203 BK002
Multi-Conductor & Paired Cables 852203 BK002
852203 Black 500 FT

852203 Black 500 FT

Buy Now
Unshld Flex Cable, 3Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4152 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire
61AC4152
Unshld Flex Cable, 3Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire 61AC4152
UNSHLD FLEX CABLE, 3COND, 22AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 22AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852203 BK002 61AC4152
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 3Cond, 22Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details