Alpha Wire Multi-Conductor & Paired Cables 852203 BK001

Description
852203 Black 1000 FT
Request a Quote Datasheet
Description
852203 Black 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 852203 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
852203 BK001
Multi-Conductor & Paired Cables 852203 BK001
852203 Black 1000 FT

852203 Black 1000 FT

Buy Now
Unshld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4151 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4151
Unshld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4151
UNSHLD FLEX CABLE, 3COND, 22AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 22AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 852203 BK001 61AC4151
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349549 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details