Alpha Wire Multiple Conductor Cables - 85207CY BK005 85207CY BK005

Description
Manufacturer: Alpha Wire Win Source Part Number: 763935-85207CY BK005 Series: Xtra-Guard Flex Operating Temperature Range: -40°C ~ 90°C Features: Oil Resistant Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 7 Ratings: UL Style 2587 Shield Material: Copper, Tinned Conductor Strand: 413/38 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.836" (21.23mm) Shield Type: Braid Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.100" (2.54mm) Shield Coverage: 85% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 763935-85207CY BK005 Series: Xtra-Guard Flex Operating Temperature Range: -40°C ~ 90°C Features: Oil Resistant Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 7 Ratings: UL Style 2587 Shield Material: Copper, Tinned Conductor Strand: 413/38 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.836" (21.23mm) Shield Type: Braid Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.100" (2.54mm) Shield Coverage: 85% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 85207CY BK005
763935-85207CY BK005
Multiple Conductor Cables - 85207CY BK005 763935-85207CY BK005
Manufacturer: Alpha Wire Win Source Part Number: 763935-85207CY BK005 Series: Xtra-Guard Flex Operating Temperature Range: -40°C ~ 90°C Features: Oil Resistant Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 7 Ratings: UL Style 2587 Shield Material: Copper, Tinned Conductor Strand: 413/38 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.836" (21.23mm) Shield Type: Braid Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.100" (2.54mm) Shield Coverage: 85% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 763935-85207CY BK005
Series: Xtra-Guard Flex
Operating Temperature Range: -40°C ~ 90°C
Features: Oil Resistant
Wire Gauge: 12 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 600V
Number of Conductors: 7
Ratings: UL Style 2587
Shield Material: Copper, Tinned
Conductor Strand: 413/38
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.836" (21.23mm)
Shield Type: Braid
Jacket Color: Black
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.100" (2.54mm)
Shield Coverage: 85%
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85207CY BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85207CY BK005
Multi-Conductor & Paired Cables 85207CY BK005
85207CY BLACK 100 FT

85207CY BLACK 100 FT

Buy Now
85207Cy Black 100 Ft Rohs Compliant Alpha Wire - 53H9674 - Newark, An Avnet Company
Chicago, IL, United States
85207Cy Black 100 Ft Rohs Compliant Alpha Wire
53H9674
85207Cy Black 100 Ft Rohs Compliant Alpha Wire 53H9674
85207CY BLACK 100 FT ROHS COMPLIANT: YES

85207CY BLACK 100 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 763935-85207CY BK005 85207CY BK005 53H9674
Product Name Multiple Conductor Cables - 85207CY BK005 Multi-Conductor & Paired Cables 85207Cy Black 100 Ft Rohs Compliant Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers