The Alpha Wire part number 85204CY is a 4-conductor, 12 AWG Xtra-Guard Flex cable designed for high-flex and continuous-flex applications. It features bare copper conductors with a nominal insulation thickness of 0.022 inches made from PVC, and a jacket that is also PVC with oil resistance, measuring 0.020 inches in thickness. The cable is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -40¬8C to 90¬8C for static applications and -5¬8C to 90¬8C for dynamic use. This cable has a minimum bend radius of 8 times the cable diameter and can withstand a maximum pull tension of 222 lbs. It is constructed with a tinned copper braid shield providing 85% coverage, which helps in reducing electromagnetic interference. The cable complies with various standards including AWM/Style 2587 and is RoHS compliant, ensuring it meets environmental regulations. The product is available in multiple lengths, including 1000 FT, 500 FT, and 100 FT spools.
Xtra-Guard® Flex - Wide variety of flexing applications
*Product must be used in accordance with the respective AWM style. Click here for more details.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 85204CY |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard Flex |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 12 (413(7x59)/38) AWG Bare Copper', '0.106'] |
| Cable Shielding | Braid |