The 85204CY Black 500 Ft wire is a four-conductor cable featuring 12 AWG stranded bare copper conductors with a nominal PVC insulation wall of 0.022 inches. The cable is designed for continuous flex applications and is rated for 600 VRMS at a maximum temperature of 90°C. It has an overall jacket thickness of 0.035 inches, also made of PVC, which is oil resistant. The cable includes a TC braid shield providing a minimum of 85% coverage, enhancing its durability and performance in various environments. This product complies with RoHS regulations, ensuring it is free from hazardous substances. It has a bend radius of 8 times the cable diameter for both static and dynamic applications, and a maximum pull tension of 222 lbs. The cable's capacitance is rated at 62 pF/ft at 1 kHz, with a conductor DCR of 1.63 Ω per 1000 ft at 20°C. The packaging dimensions for the 500 ft length are 24 x 14 x 12 inches. This cable is suitable for applications requiring flexibility and resistance to environmental factors.
85204CY BLACK 500 FT
85204CY BLACK 500 FT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 85204CY BK002 | 53H9668 |
| Product Name | Multi-Conductor & Paired Cables | 85204Cy Black 500 Ft Rohs Compliant Alpha Wire |
| Standards / Certifications | RoHS |