Alpha Wire Multi-Conductor & Paired Cables 85034 BK005

Description
85034 BLACK 100 FT
Request a Quote Datasheet
Description
85034 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85034 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85034 BK005
Multi-Conductor & Paired Cables 85034 BK005
85034 BLACK 100 FT

85034 BLACK 100 FT

Buy Now
Unshielded Multiconductor Cable 34 Conductor 20Awg, 100Ft; Cable Shielding Alpha Wire - 91F2635 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 34 Conductor 20Awg, 100Ft; Cable Shielding Alpha Wire
91F2635
Unshielded Multiconductor Cable 34 Conductor 20Awg, 100Ft; Cable Shielding Alpha Wire 91F2635
UNSHIELDED MULTICONDUCTOR CABLE 34 CONDUCTOR 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 34 CONDUCTOR 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:34Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85034 BK005 91F2635
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 34 Conductor 20Awg, 100Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details