Alpha Wire Multi-Conductor & Paired Cables 85025CY BK002

Description
85025CY BLACK 500 FT
Request a Quote Datasheet
Description
85025CY BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85025CY BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85025CY BK002
Multi-Conductor & Paired Cables 85025CY BK002
85025CY BLACK 500 FT

85025CY BLACK 500 FT

Buy Now
Shielded Multiconductor Cable, 25 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2634 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 25 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2634
Shielded Multiconductor Cable, 25 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2634
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85025CY BK002 91F2634
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 25 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBB-M8G4-P-10-LE4 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details