The Shielded Multiconductor Cable features 25 conductors, each made of 20 AWG bare copper, and is designed for a voltage rating of 600 VRMS. The cable has a nominal insulation thickness of 0.022 inches and is jacketed in oil-resistant PVC with a wall thickness of 0.035 inches. It includes a tinned copper braid shield providing a minimum of 85% coverage, which enhances its resistance to electromagnetic interference. This cable is suitable for a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. It has a minimum bend radius of 8 times the cable diameter and a maximum pull tension of 223 lbs. The cable is compliant with various standards, including AWM/STYLE 2587 and RoHS directives, ensuring it meets environmental regulations. The product is available in a continuous length of 1000 feet, making it suitable for extensive installations. Its physical and electrical properties, such as a capacitance of 35 pF/ft and a conductor DCR of 10.7 Ω/1000ft at 20°C, make it a reliable choice for various engineering applications.
85025CY BLACK 1000 FT
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:25Conduct
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 85025CY BK001 | 91F2633 |
| Product Name | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 25 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire |
| Standards / Certifications | RoHS |