Alpha Wire Multi-Conductor & Paired Cables 85025 BK001

Description
85025 BLACK 1000 FT
Request a Quote Datasheet
Description
85025 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85025 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85025 BK001
Multi-Conductor & Paired Cables 85025 BK001
85025 BLACK 1000 FT

85025 BLACK 1000 FT

Buy Now
Unshielded Multiconductor Cable 25 Conductor 20Awg, 1000Ft; Cable Shielding Alpha Wire - 91F2630 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 20Awg, 1000Ft; Cable Shielding Alpha Wire
91F2630
Unshielded Multiconductor Cable 25 Conductor 20Awg, 1000Ft; Cable Shielding Alpha Wire 91F2630
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 20AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 20AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85025 BK001 91F2630
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 25 Conductor 20Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to “N” Male Test Cable, , RG58C/U - 1312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6091A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details