Alpha Wire Multi-Conductor & Paired Cables 85018CY BK002

Description
85018CY BLACK 500 FT
Request a Quote Datasheet
Description
85018CY BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85018CY BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85018CY BK002
Multi-Conductor & Paired Cables 85018CY BK002
85018CY BLACK 500 FT

85018CY BLACK 500 FT

Buy Now
Shielded Multiconductor Cable, 18 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2628 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 18 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2628
Shielded Multiconductor Cable, 18 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2628
SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85018CY BK002 91F2628
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 18 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data