The Shielded Multiconductor Cable, part number 85018CY, features 18 conductors made of 20 AWG bare copper, designed for applications requiring flexibility and durability. The cable has a nominal voltage rating of 600 VRMS and operates effectively within a temperature range of -40 to 90°C for static conditions and -5 to 90°C for dynamic use. It is constructed with a PVC insulation and an oil-resistant PVC jacket, providing additional protection against environmental factors. This cable includes a tinned copper braid shield with a minimum coverage of 85%, which helps to reduce electromagnetic interference, making it suitable for sensitive applications. The cable's capacitance is rated at 35 pF/ft at 1 kHz, and it has a maximum pull tension of 158 lbs. The product is RoHS compliant and adheres to various international standards, ensuring it meets regulatory requirements for hazardous substances. With a length of 1000 feet, this cable is ideal for extensive installations where multiple conductors are needed. Its construction includes features such as a core wrap with REMAY tape and a tissue tape jacket separator, enhancing its mechanical integrity.
85018CY BLACK 1000 FT
SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conduct
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 85018CY BK001 | 91F2627 |
| Product Name | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 18 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire |
| Standards / Certifications | RoHS |