Alpha Wire Multi-Conductor & Paired Cables 85012CY BK001

Description
85012CY BLACK 1000FT
Request a Quote Datasheet
Description
85012CY BLACK 1000FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85012CY BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85012CY BK001
Multi-Conductor & Paired Cables 85012CY BK001
85012CY BLACK 1000FT

85012CY BLACK 1000FT

Buy Now
Shielded Multiconductor Cable, 12 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 91F2620 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
91F2620
Shielded Multiconductor Cable, 12 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 91F2620
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85012CY BK001 91F2620
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 12 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NA830 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details