Alpha Wire Multi-Conductor & Paired Cables 85012 BK001

Description
85012 BLACK 1000 FT
Request a Quote Datasheet
Description
85012 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85012 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85012 BK001
Multi-Conductor & Paired Cables 85012 BK001
85012 BLACK 1000 FT

85012 BLACK 1000 FT

Buy Now
Multiple Conductor Cables - 216-85012BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-85012BK001-ND
Multiple Conductor Cables 216-85012BK001-ND
12 Conductor Multi-Conductor Cable Black 20 AWG 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Black 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 12 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire - 91F2617 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire
91F2617
Unshielded Multiconductor Cable 12 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire 91F2617
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85012 BK001 216-85012BK001-ND 91F2617
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 12 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q961-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type BS1363A
View Details
3 suppliers