Alpha Wire Multi-Conductor & Paired Cables 85010CY BK002

Description
85010CY BLACK 500FT
Request a Quote Datasheet
Description
85010CY BLACK 500FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85010CY BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85010CY BK002
Multi-Conductor & Paired Cables 85010CY BK002
85010CY BLACK 500FT

85010CY BLACK 500FT

Buy Now
Multiple Conductor Cables - 85010CYBK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85010CYBK002-ND
Multiple Conductor Cables 85010CYBK002-ND
10 Conductor Multi-Conductor Cable Black 20 AWG Braid 500.0' (152.4m)

10 Conductor Multi-Conductor Cable Black 20 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 10 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2615 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2615
Shielded Multiconductor Cable, 10 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2615
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85010CY BK002 85010CYBK002-ND 91F2615
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 10 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details