Alpha Wire Multiple Conductor Cables 85010CY BK001

Description
10 Conductor Multi-Conductor Cable Black 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Black 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-85010CYBK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-85010CYBK001-ND
Multiple Conductor Cables 216-85010CYBK001-ND
10 Conductor Multi-Conductor Cable Black 20 AWG Braid 1000.0' (304.8m)

10 Conductor Multi-Conductor Cable Black 20 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85010CY BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85010CY BK001
Multi-Conductor & Paired Cables 85010CY BK001
85010CY BLACK 1000FT

85010CY BLACK 1000FT

Buy Now
Shielded Multiconductor Cable, 10 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 91F2614 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
91F2614
Shielded Multiconductor Cable, 10 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 91F2614
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 216-85010CYBK001-ND 85010CY BK001 91F2614
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 10 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details