Alpha Wire Multi-Conductor & Paired Cables 85007CY BK005

Description
85007CY BLACK 100FT
Request a Quote Datasheet
Description
85007CY BLACK 100FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85007CY BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85007CY BK005
Multi-Conductor & Paired Cables 85007CY BK005
85007CY BLACK 100FT

85007CY BLACK 100FT

Buy Now
Multiple Conductor Cables - 85007CYBK005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85007CYBK005-100-ND
Multiple Conductor Cables 85007CYBK005-100-ND
7 Conductor Multi-Conductor Cable Black 20 AWG Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Black 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2613 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2613
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2613
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85007CY BK005 85007CYBK005-100-ND 91F2613
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 7 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details