Alpha Wire Multiple Conductor Cables 85007CY BK002

Description
7 Conductor Multi-Conductor Cable Black 20 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Black 20 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 85007CYBK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85007CYBK002-ND
Multiple Conductor Cables 85007CYBK002-ND
7 Conductor Multi-Conductor Cable Black 20 AWG Braid 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Black 20 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 85007CY BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85007CY BK002
Multi-Conductor & Paired Cables 85007CY BK002
85007CY BLACK 500FT

85007CY BLACK 500FT

Buy Now
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2612 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2612
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2612
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 85007CYBK002-ND 85007CY BK002 91F2612
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 7 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534096 - RS Components, Ltd.
Specs
Rated Temperature -29 to 80 C (-20.2 to 176 F)
View Details