Alpha Wire Multi-Conductor & Paired Cables 85005CY BK001

Description
85005CY BLACK 1000FT
Request a Quote Datasheet
Description
85005CY BLACK 1000FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85005CY BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85005CY BK001
Multi-Conductor & Paired Cables 85005CY BK001
85005CY BLACK 1000FT

85005CY BLACK 1000FT

Buy Now
Shielded Multiconductor Cable, 5 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 91F2605 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
91F2605
Shielded Multiconductor Cable, 5 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 91F2605
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85005CY BK001 91F2605
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 5 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
6+6 Pos. Female DIL 22 AWG Cable Assembly, 2000mm, double-end, Jackscrews - M80-FC11205F1-2000F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Connecting cable - 706-100/650-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers