Alpha Wire Multi-Conductor & Paired Cables 85004 BK005

Description
85004 BLACK 100 FT
Request a Quote Datasheet
Description
85004 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 85004 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
85004 BK005
Multi-Conductor & Paired Cables 85004 BK005
85004 BLACK 100 FT

85004 BLACK 100 FT

Buy Now
Multiple Conductor Cables - 85004BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
85004BK005-ND
Multiple Conductor Cables 85004BK005-ND
4 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 4 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire - 91F2598 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
91F2598
Unshielded Multiconductor Cable 4 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire 91F2598
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 85004 BK005 85004BK005-ND 91F2598
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 4 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NBR140 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details